EN
  • EN
  • DE

XCR3064XL-6PCG44C

Part No XCR3064XL-6PCG44C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019343-XCR3064XL-6PCG44C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCR3064XL-6PCG44C CAD Model

Description

The XCR3064XL-6PCG44C is a Complex Programmable Logic Device (CPLD) belonging to the CoolRunner XPLA3 family from Xilinx. It offers a balance of high performance, low power consumption, and design flexibility, making it suitable for a variety of digital logic applications.

Applications:

  • Address decoding
  • Glue logic
  • I/O interface control
  • Peripheral control
  • Small state machines

Features:

  • 64 Macrocells: Provides ample logic resources for implementing complex digital functions.
  • System Performance up to 150 MHz: Supports high-speed operation for demanding applications.
  • Low Power Consumption: Reduces energy requirements and heat dissipation.
  • Advanced EPROM process: Ensures high reliability and data retention.
  • In-System Programmability (ISP): Allows for convenient design updates and modifications without removing the device from the circuit board.
  • 44-pin PCG44 package: Offers a compact footprint for space-constrained applications.
  • 6 ns pin-to-pin delay: Fast propagation delay for time-critical applications.
  • Input/Output Cell placement control: Simplifies board layout.
  • 3.3V Operation: Compatible with low-voltage systems.

Benefits:

  • High Performance: Enables the implementation of fast and complex digital logic circuits.
  • Low Power Consumption: Reduces energy costs and improves system efficiency.
  • Design Flexibility: Allows for easy customization and adaptation to changing requirements.
  • Reduced Development Time: In-system programmability simplifies the design and prototyping process.
  • Cost-Effective Solution: Provides a balance of performance and price for a wide range of applications.

The XCR3064XL-6PCG44C is well-suited for applications such as industrial control, communication equipment, and consumer electronics. The in-system programmability (ISP) feature allows for quick and easy design updates, reducing development time and costs. Its low power consumption makes it suitable for portable and battery-powered applications. The device offers a robust and versatile solution for implementing complex digital logic functions efficiently.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1765 $91.1765
2+ $88.2353 $176.4706
3+ $85.2942 $255.8826
4+ $76.4706 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess