EN
  • EN
  • DE

NRS6045T2R3NMGKV

Part No NRS6045T2R3NMGKV
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 2.3UH 3.6A 28.6MOHM SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 14 Weeks
Features 2.3 µH Shielded Wirewound Inductor 3.6 A 28.6mOhm Max Nonstandard
Manufacturer Taiyo Yuden
Series NR, S Type
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number LM NRS6045T 2R3NMGKV, 587-3644-6, 587-3644-1, 587-3644-2
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887574-NRS6045T2R3NMGKV
Ultra Librarian 3D Model Ultra Librarian NRS6045T2R3NMGKV CAD Model

Description

The NRS6045T2R3NMGKV is a Taiyo Yuden power inductor designed for various DC-DC converter applications. This inductor is part of the NRS series, known for its compact size and high efficiency. It's particularly suited for use in portable devices and other applications where space is at a premium but high performance is required.

Applications:

  • Smartphones and tablets: For power management in various circuits.
  • Portable audio players: Ensuring efficient power delivery.
  • Digital cameras: Used in DC-DC converters.
  • Solid State Drives (SSDs): Providing stable power.
  • Point of Load (POL) converters: Efficient power conversion close to the load.

Features:

  • Small size: Dimensions are 6.0 x 6.0 x 4.5 mm, making it suitable for compact devices.
  • High efficiency: Optimized for minimal power loss.
  • Shielded construction: Minimizes EMI (Electromagnetic Interference).
  • Low DC resistance: Reduces power dissipation.
  • High current handling: Designed to withstand significant current without saturation.

Benefits:

  • Extended battery life: High efficiency translates to less power consumption and longer battery life in portable devices.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Space saving: Compact size allows for denser board designs.
  • Improved thermal performance: Low DC resistance reduces heat generation.
  • Stable operation: Reliable performance in demanding applications.

Additional Details:

The NRS6045T2R3NMGKV has an inductance value of 2.3 μH. Its saturation current is rated to ensure it can handle peak currents without significant inductance drop. The operating temperature range is typically between -40°C to +125°C. The inductor's core material and winding construction are optimized for low core loss and high Q-factor. This component is RoHS compliant, ensuring it meets environmental standards. This inductor is designed for automatic mounting using standard surface mount technology (SMT) processes.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess