EN
  • EN
  • DE

PAS414NR-VE5R-T

Part No PAS414NR-VE5R-T
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 268110-PAS414NR-VE5R-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAS414NR-VE5R-T CAD Model

Description

The PAS414NR-VE5R-T is a Taiyo Yuden power inductor, typically used in power management circuits such as DC-DC converters. The '414' suggests its approximate physical dimensions. 'NR' usually denotes a series with specific characteristics, and 'VE5R' represents the inductance value and tolerance. The '-T' indicates that it's packaged on tape and reel.

Applications:

  • DC-DC Converters: Frequently used in buck, boost, and buck-boost converters.
  • Power Supplies: Found in switching power supplies for filtering and energy storage.
  • Portable Electronics: Common in smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Used in LED driver circuits to regulate current flow.
  • Automotive Electronics: Implemented in automotive systems requiring efficient power conversion.

Features:

  • Compact Size: Surface mount design for high-density PCB layouts.
  • High Efficiency: Low DC resistance (DCR) reduces power loss.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Stable Inductance: Maintains consistent inductance over varying temperatures and frequencies.
  • Low Core Loss: Optimized core material for efficient high-frequency operation.

Benefits:

  • Improved Power Efficiency: Extends battery life in portable devices.
  • Reduced EMI: Minimizes interference with other electronic components.
  • High Reliability: Consistent performance in demanding operating conditions.
  • Smaller Footprint: Allows for more compact circuit designs.
  • Simplified Integration: Easily integrated into new and existing designs.

Additional Details:

The PAS414NR-VE5R-T likely uses a ferrite core material, chosen for its saturation characteristics and low core losses, important for high-frequency power conversion. Based on the '414' designation, the physical dimensions are approximately 4mm x 4mm. The datasheet should be consulted to confirm the inductance value, rated current, saturation current, and operating temperature range. It's designed for automated assembly with tape and reel packaging. The shielded construction helps to minimize electromagnetic interference with other nearby components.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $3.2617
STMicroelectronics
Lowest to $14.4906
Toko America Inc.
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess