EN
  • EN
  • DE

PGAH104N2450D1-T

Part No PGAH104N2450D1-T
Manufacturer Taiyo Yuden
Catalog RF Antennas
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Antennas
Manufacturer Taiyo Yuden
Win Source Part Number 347494-PGAH104N2450D1-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PGAH104N2450D1-T CAD Model

Description

The PGAH104N2450D1-T is a high-performance antenna from Taiyo Yuden, designed for use in wireless communication systems operating at 2.4 GHz. This antenna is characterized by its compact size, high efficiency, and stable performance, making it suitable for integration into a wide range of devices.

Applications

  • Bluetooth devices: Including headsets, speakers, and other accessories.
  • Wireless LAN (WLAN) applications: Such as routers, access points, and client devices.
  • Internet of Things (IoT) devices: Including smart home devices, wearables, and industrial sensors.
  • Remote controls: For TVs, set-top boxes, and other electronic devices.
  • Gaming peripherals: Such as wireless mice, keyboards, and controllers.

Features

  • Compact size: Allows for integration into small devices.
  • High efficiency: Ensures optimal signal transmission and reception.
  • Stable performance: Maintains consistent performance over a wide range of operating conditions.
  • Surface mount technology (SMT): Facilitates easy and reliable assembly onto printed circuit boards (PCBs).
  • RoHS compliant: Environmentally friendly design.

Benefits

  • Improved wireless range: High efficiency ensures a strong and reliable wireless connection.
  • Reduced power consumption: Efficient design minimizes energy loss, extending battery life in portable devices.
  • Smaller device size: Compact size enables integration into space-constrained applications.
  • Simplified manufacturing: SMT compatibility simplifies assembly and reduces manufacturing costs.
  • Enhanced reliability: Stable performance ensures consistent operation in various environments.

Additional Details

The PGAH104N2450D1-T antenna operates at a frequency of 2.4 GHz, which is the standard frequency band for Bluetooth and WLAN communications. It features a surface mount design for easy integration into PCBs. The antenna's compact size makes it ideal for use in small devices where space is limited. Its high efficiency ensures optimal signal transmission and reception, resulting in improved wireless range and reduced power consumption. The antenna is also RoHS compliant, making it an environmentally friendly choice.

You May Also Be Interested in

Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR SCREW-MNT
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP/TILT CONN MT
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP RA RP-SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 1.575/1.602GHZ CER PATCH
Need more? Email Us
Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Lowest to $5.8258
Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess