EN
  • EN
  • DE

PGFI168B250065T

Part No PGFI168B250065T
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 273661-PGFI168B250065T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PGFI168B250065T CAD Model

Description

The PGFI168B250065T is a Taiyo Yuden common mode filter designed to suppress unwanted noise in high-speed differential signal lines. It's particularly effective at eliminating common mode noise while maintaining the integrity of the differential signal. This filter is commonly used in applications where signal integrity is critical, and electromagnetic interference (EMI) must be minimized.

Applications

  • USB Interfaces: Filtering common mode noise on USB 2.0 and USB 3.0 data lines in computers, laptops, and peripherals.
  • HDMI Interfaces: Suppressing noise in HDMI connections between display devices and source devices like Blu-ray players and gaming consoles.
  • DisplayPort Interfaces: Used in DisplayPort connections for noise reduction in monitors, graphics cards, and docking stations.
  • MIPI Interfaces: Protecting sensitive signals in mobile devices such as smartphones and tablets.
  • Ethernet Interfaces: Common mode filtering on Ethernet cables to prevent noise from affecting network performance.

Features

  • High Common Mode Attenuation: Provides excellent suppression of common mode noise.
  • Low Differential Mode Insertion Loss: Maintains signal integrity by minimizing the attenuation of the differential signal.
  • Compact Size: Allows for easy integration into small electronic devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, leading to clearer and more reliable data transmission.
  • Reduced EMI: Minimizes electromagnetic interference, preventing it from affecting other electronic devices.
  • Increased System Reliability: Protects sensitive electronic components from damage caused by noise and interference.
  • Enhanced Performance: Optimizes the performance of high-speed data interfaces.
  • Simplified Design: Easy to integrate into existing designs.

Additional Details

The PGFI168B250065T is typically characterized by its impedance, attenuation characteristics, and physical dimensions. It is designed to be used with specific differential impedance values, usually 100 ohms. The attenuation characteristics specify the amount of common mode noise that the filter can suppress at different frequencies. The SMT package allows for automated assembly, reducing manufacturing costs and improving reliability. The component is also compliant with RoHS regulations, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9189 $62.4323
16+ $7.3181 $117.0896
25+ $7.0894 $177.2350
34+ $6.8607 $233.2638
44+ $6.6320 $291.8080
59+ $5.9459 $350.8081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess