EN
  • EN
  • DE

CXP82440A-112Q(125Q)

Part No CXP82440A-112Q(125Q)
Manufacturer Sony
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 247908-CXP82440A-112Q(125Q)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CXP82440A-112Q(125Q) CAD Model

Description

Product Overview

The CXP82440A-112Q(125Q) is engineered for maximum flexibility and performance, offering a powerful solution for the design of advanced electronic systems. This microcontroller stands out for its adaptability and performance metrics in versatile environments.

Applications

  • Aerospace Systems
  • Complex Automotive Controls
  • Smart Grid Technology
  • AI and IoT Devices
  • High-end Audio/Visual Equipment

Features and Benefits

  • Flexible design options: Can be adapted for use in various setups and configurations.
  • Optimized for performance: Supports high-speed processing and minimal latency.
  • Comprehensive connectivity options: Facilitates seamless data transfer and communication.
  • Energy-efficient: Helps reduce the overall power consumption of the device it's integrated into.

Additional Details

With an emphasis on innovation, the CXP82440A-112Q(125Q) supports modern communication standards and is ideal for projects demanding cutting-edge technology solutions. Its user-centric design aids developers in rapid prototyping and deployment.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Toko America Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess