EN
  • EN
  • DE

RMUMK105BJ224KV-F

Part No RMUMK105BJ224KV-F
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835601-RMUMK105BJ224KV-F
Ultra Librarian 3D Model Ultra Librarian RMUMK105BJ224KV-F CAD Model

Description

The RMUMK105BJ224KV-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for surface mount technology (SMT) and is commonly used in electronic circuits for bypassing, decoupling, filtering, and other general-purpose applications. Its compact size and reliable performance make it a popular choice for modern electronic devices.

Applications:

  • Decoupling: Used to decouple power rails from ICs, providing a stable voltage source.
  • Bypassing: Filters out high-frequency noise by providing a low-impedance path to ground.
  • Filtering: Used in low-pass, high-pass, and band-pass filters to shape frequency responses.
  • Timing Circuits: Employed in RC timing circuits for oscillators and timers.
  • General-Purpose: Suitable for a wide range of general-purpose applications in electronic circuits.

Features:

  • High Capacitance: Features a capacitance value of 0.22uF (224).
  • Compact Size: Small form factor allows for high-density board layouts.
  • Voltage Rating: Designed for a specific voltage rating (indicated by KV in the part number – verify datasheet).
  • Surface Mount Technology (SMT): Facilitates automated assembly on PCBs.
  • Lead-Free: RoHS compliant, ensuring environmental friendliness.

Benefits:

  • Stable Performance: Provides stable capacitance over temperature and voltage.
  • Noise Reduction: Effective at reducing noise and ripple in power supplies and signals.
  • Space Efficiency: Enables miniaturization of electronic devices due to its small size.
  • Easy Assembly: Compatible with standard SMT assembly processes.
  • Environmentally Friendly: Compliant with environmental regulations for hazardous substances.

The RMUMK105BJ224KV-F typically has a capacitance value of 0.22uF and a specific voltage rating that should be verified in the product datasheet. Constructed using a ceramic dielectric, it offers good stability and low losses. The capacitor is designed for reflow soldering and is compatible with automated SMT assembly equipment. Common applications include use in smartphones, tablets, laptops, and various other portable electronic devices. It is important to follow proper handling and storage guidelines to ensure optimal performance and longevity.

You May Also Be Interested in

Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0805
Lowest to $0.0177
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
1 µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,485+ $0.0390 $57.9150
3,615+ $0.0320 $115.6800
5,600+ $0.0310 $173.6000
7,695+ $0.0300 $230.8500
9,965+ $0.0290 $288.9850
13,335+ $0.0260 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
In Stock: 200,000 pieces Factory Stock: 200,000 pieces
MOQ: 1485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess