EN
  • EN
  • DE

UMK325B7106KM-TD

Part No UMK325B7106KM-TD
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841350-UMK325B7106KM-TD
Ultra Librarian 3D Model Ultra Librarian UMK325B7106KM-TD CAD Model

Description

The UMK325B7106KM-TD is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are commonly used for decoupling, filtering, and bypass applications in electronic circuits due to their stability, small size, and low equivalent series resistance (ESR).

Applications

  • Decoupling capacitors in power supplies
  • Bypass capacitors in digital circuits
  • Filtering in analog circuits
  • Smoothing capacitors in DC-DC converters
  • General-purpose capacitor applications

Features

  • High capacitance value: Provides significant charge storage.
  • Small size: Allows for dense board layouts.
  • Low ESR: Minimizes power loss and improves circuit performance.
  • Stable performance: Capacitance is relatively stable over temperature and voltage.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Effective Decoupling: Reduces noise and voltage fluctuations in power supplies.
  • Improved Signal Integrity: Minimizes signal reflections and ensures clean signal transmission.
  • Compact Design: Small size allows for high-density board layouts.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Reduced Power Loss: Low ESR minimizes power dissipation, improving overall efficiency.

Specifications

The UMK325B7106KM-TD typically has a capacitance value of 10µF (106). The voltage rating is specific to the device (e.g., 16V, 25V, or 50V). The temperature coefficient is usually X7R, indicating a stable capacitance over a temperature range of -55°C to +125°C with a capacitance variation of ±15%. The package size is typically 1210 (3225 metric). The ESR value is typically very low (e.g., milliohms). The 'KM' likely refers to the tolerance (e.g., ±10%). These capacitors are suitable for applications requiring stable and reliable performance in a small package.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess