EN
  • EN
  • DE

MM3Z5V6CW

Part No MM3Z5V6CW
Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Description 200mW SOD-323 SURFACE MOUNT Small Outline Flat Lead Plastic Package Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Win Source Part Number 1224459-MM3Z5V6CW
Manufacturer Homepage www.takcheong.com/en/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z5V6CW CAD Model

Description

The MM3Z5V6CW is a Zener diode manufactured by Tak Cheong Electronics. It is designed to provide a stable reference voltage of 5.6V. Zener diodes are commonly used for voltage regulation, voltage clamping, and surge protection in various electronic circuits.

Applications

  • Voltage Regulation: Provides a stable 5.6V output for powering sensitive electronic components.
  • Voltage Clamping: Protects circuits from overvoltage conditions by clamping the voltage to 5.6V.
  • Surge Protection: Absorbs voltage surges and transients, preventing damage to downstream components.
  • Clipping Circuits: Used in signal clipping circuits to limit the amplitude of signals.
  • Reference Voltage: Provides a stable reference voltage for comparators and other analog circuits.

Features

  • Zener Voltage of 5.6V: Provides a stable reference voltage of 5.6V.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Small Package Size: Available in a small surface-mount package.
  • High Surge Current Capability: Can withstand high surge currents.
  • Tight Tolerance: Offers a tight tolerance on the Zener voltage.

Benefits

  • Stable Voltage Reference: Provides a stable and reliable voltage reference for sensitive circuits.
  • Overvoltage Protection: Protects circuits from damage due to overvoltage conditions.
  • Compact Design: Small package size allows for compact designs.
  • Improved System Reliability: Protects circuits from voltage surges and transients.
  • Accurate Voltage Regulation: Provides accurate voltage regulation.

Additional Details

The MM3Z5V6CW is typically available in a SOD-323 or similar small surface-mount package. The datasheet specifies the power dissipation, reverse leakage current, and surge current capability. It's important to consider the power dissipation rating to ensure the diode operates within safe limits. The reverse leakage current can affect the accuracy of voltage regulation in some applications. The surge current capability determines the diode's ability to withstand transient voltage surges. The diode should be placed close to the protected circuit to minimize inductance and improve surge protection effectiveness. Proper soldering techniques are important to ensure reliable connections and prevent damage to the component.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0693 $57.8655
2,045+ $0.0566 $115.7470
3,125+ $0.0554 $173.1250
4,350+ $0.0531 $230.9850
5,560+ $0.0520 $289.1200
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess