EN
  • EN
  • DE

MMSZ30VCW

Part No MMSZ30VCW
Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Description 500mW SOD-123 SURFACE MOUNT Flat Lead Surface Mount Plastic Package Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Win Source Part Number 1225433-MMSZ30VCW
Manufacturer Homepage www.takcheong.com/en/index.asp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMSZ30VCW CAD Model

Description

The MMSZ30VCW is a transient voltage suppressor (TVS) diode manufactured by Tak Cheong Electronics. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD).

Applications

  • Data Lines Protection: Protects data lines in various electronic devices from ESD and voltage transients.
  • I/O Ports Protection: Protects input/output ports of microcontrollers and other ICs.
  • Automotive Electronics: Used in automotive systems to protect against voltage surges.
  • Consumer Electronics: Protects sensitive components in consumer electronics devices.
  • Industrial Equipment: Provides protection in industrial control systems.

Features

  • Transient Voltage Suppression: Provides effective protection against voltage surges.
  • Low Clamping Voltage: Limits the voltage across the protected component during a surge event.
  • Fast Response Time: Responds quickly to transient events.
  • Small Package Size: Allows for compact designs.
  • Surface Mount Device (SMD): Suitable for automated assembly.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage surges and ESD.
  • Reduced Downtime: Prevents equipment failures caused by transient events.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from voltage stress.
  • Compact Design: Small package saves valuable board space.
  • Easy to Implement: Simple to integrate into existing circuits.

Additional Details

The MMSZ30VCW typically has a standoff voltage around 30V. Key parameters to consider are the clamping voltage, peak pulse power, and response time, all of which are specified in the manufacturer's datasheet. The SOD-323 package is commonly used. Refer to the datasheet for detailed specifications and application guidelines, including recommended PCB layout and component placement.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess