The MMSZ3V0CW is a Zener diode manufactured by Tak Cheong Electronics. This diode is specifically designed to provide a stable 3.0V reference voltage for various electronic applications. Its primary function is to regulate voltage and protect sensitive components from voltage surges and transients. The MMSZ3V0CW is a surface-mount device (SMD), making it suitable for automated assembly processes and high-density circuit board designs.
Applications:
- Voltage regulation in portable devices
- Overvoltage protection in consumer electronics
- Reference voltage generation in instrumentation
- Transient voltage suppression in communication equipment
- Clipping and clamping circuits in signal processing
Features:
- Zener Voltage: 3.0V (Nominal)
- Low reverse leakage current
- High surge current capability
- Surface Mount Device (SMD) package
- RoHS compliant
Benefits:
- Provides a stable and accurate 3.0V reference voltage
- Protects sensitive electronic components from damage due to overvoltage
- Compact size allows for high-density circuit designs
- Easy to integrate into electronic circuits
- Reliable performance under varying operating conditions
Technical Specifications: The MMSZ3V0CW boasts a nominal Zener voltage of 3.0V. The datasheet details the maximum power dissipation, reverse leakage current, and surge current capability. The surface mount package is designed for automated assembly. Operating temperature ranges are specified to ensure reliable operation across different environmental conditions. This diode's characteristics ensure a consistent voltage drop when reverse biased, creating a highly stable reference and clamping voltages effectively.
Material and Construction: Constructed with silicon semiconductor material, the MMSZ3V0CW is encapsulated in a compact surface-mount package for optimal thermal performance and ease of assembly. The package and materials are RoHS compliant, ensuring minimal environmental impact. The device's construction makes it ideal for high-volume manufacturing.