EN
  • EN
  • DE

MMSZ6V8CW

Part No MMSZ6V8CW
Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Description 500mW SOD-123 SURFACE MOUNT Flat Lead Surface Mount Plastic Package Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Win Source Part Number 1225630-MMSZ6V8CW
Manufacturer Homepage www.takcheong.com/en/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ6V8CW CAD Model

Description

The MMSZ6V8CW is a Zener diode manufactured by Tak Cheong Electronics. It's designed to provide voltage regulation and transient voltage suppression in various electronic circuits. The device is commonly used to protect sensitive components from overvoltage conditions.

Applications:

  • Voltage regulation: Maintaining a stable voltage in power supplies and other circuits.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes and surges.
  • Overvoltage protection: Preventing damage to circuits from excessive voltage.
  • Clipping circuits: Limiting the voltage to a specific level.

Features:

  • Zener voltage of 6.8V: Provides a stable reference voltage.
  • Low reverse leakage current: Minimizes power loss.
  • Small surface-mount package: Allows for efficient use of board space.
  • High surge current capability: Can withstand transient voltage spikes.
  • Lead-free finish: Compliant with RoHS standards.

Benefits:

  • Protection of sensitive components: Prevents damage from overvoltage conditions.
  • Stable voltage regulation: Ensures consistent performance of circuits.
  • Compact size: Allows for use in space-constrained applications.
  • High reliability: Designed for long-term performance.
  • Environmentally friendly: Lead-free finish minimizes environmental impact.

Additional Details:

The MMSZ6V8CW is characterized by its sharp breakdown voltage and low dynamic impedance, which contribute to its excellent voltage regulation capabilities. The device is designed for surface mounting, making it suitable for automated assembly processes. The small package size allows for high-density circuit board layouts. It has a specified operating temperature range, ensuring reliable performance in various environmental conditions. The diode's ability to handle surge currents makes it ideal for protecting circuits from transient voltage spikes caused by ESD, inductive loads, or power line disturbances. The datasheet specifies the forward voltage, reverse current, and other key parameters for precise circuit design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1,800+ $0.0321 $57.7800
4,370+ $0.0265 $115.8050
6,790+ $0.0256 $173.8240
9,350+ $0.0247 $230.9450
12,080+ $0.0239 $288.7120
16,130+ $0.0215 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 1800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess