EN
  • EN
  • DE

NAC-05-0101

Part No NAC-05-0101
Manufacturer Tamura
Catalog Custom Parts (N - R)
Description Coil Inductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1183527-NAC-05-0101
Categories Custom Parts
Manufacturer Tamura
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAC-05-0101 CAD Model

Description

The Tamura NAC-05-0101 is a current sense transformer designed for accurate and reliable current monitoring in a variety of power electronic applications. These transformers are essential components in systems requiring precise measurement and control of current flow, contributing to efficient and safe operation.

Applications

  • Switched-mode power supplies (SMPS)
  • Inverters
  • Motor control circuits
  • Overcurrent protection systems
  • Power metering

Features

  • Compact design
  • High isolation voltage
  • Accurate current sensing
  • Low temperature rise
  • RoHS compliant

Benefits

  • Improved efficiency in power supplies due to precise current monitoring.
  • Enhanced safety through reliable overcurrent detection.
  • Reduced system size and cost due to compact design.
  • Simplified circuit design with easy integration.
  • Long-term reliability and performance stability.

Additional Details

The NAC-05-0101 current sense transformer features a specific turns ratio that determines the output voltage for a given input current. It is designed to operate over a wide frequency range, making it suitable for various switching frequencies used in power electronic circuits. The high isolation voltage ensures safety by preventing electrical shock and protecting sensitive control circuitry from high-voltage power circuits. Its construction uses materials that minimize core loss and ensure low temperature rise, contributing to overall system efficiency and reliability. The transformer's compact size allows for easy integration into space-constrained applications. Typical specifications include an input current range, output voltage range, isolation voltage rating, and operating temperature range. Tamura's current sense transformers are manufactured to meet stringent quality standards, ensuring consistent performance and long service life.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
RF Micro Devices
Lowest to $4.3798
Renesas Electronics America
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess