EN
  • EN
  • DE
  • IT

CAB.6009

Part No CAB.6009
Manufacturer Taoglas Limited
Catalog Coaxial Cables (RF)
Description COAX CBL U.FL, MHF1 TO TNC 3.9\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style U.FL (UMCC), I-PEX MHF1 to TNC
1st Connector U.FL (UMCC), I-PEX MHF1 Plug, Right Angle
1st Contact Gender Female
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector TNC Jack
2nd Contact Gender Female
2nd Connector Mounting Type Panel Mount
2nd Connector Mounting Feature Bulkhead - Front Side Nut
Length 3.937" (100.00mm)
Cable Type 1.37mm OD Coaxial Cable
Overall Impedance 50 Ohms
Frequency - Max 1.3 GHz
Color Black
Features Shielded
Temperature Range - Operating 105°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1510853-CAB.6009
Ultra Librarian 3D Model Ultra Librarian CAB.6009 CAD Model

Description

N

You May Also Be Interested in

Pulse
COAX CBL U.FL TO RP-SMA 11"
Need more? Email Us
Samtec Inc.
COAX CBL U.FL, MHF1 TO SMA 5.9"
Lowest to $20.9925
Belden Inc.
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Need more? Email Us
Pulse
COAX CBL U.FL TO SMA 11"
Need more? Email Us
Quectel
SMA(F) TO IPEX MHF1, 1.13 MICRO
Need more? Email Us
Amphenol-RF Division
COAX CBL SMA TO SMA
Need more? Email Us
Belden Inc.
Coaxial Cable 23 AWG RG-59 1000.7' (305.0m) 75 Ohms
Need more? Email Us
Amphenol
COAX CBL SMB TO SMB
Need more? Email Us
Pulse
COAX CBL RP-SMA TO MHF4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess