EN
  • EN
  • DE

73M1550IH

Part No 73M1550IH
Manufacturer TDK Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040002-73M1550IH
Categories OEM Parts(0-9)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73M1550IH CAD Model

Description

The 73M1550IH is a common mode choke manufactured by TDK Corporation, designed to mitigate common mode noise in electronic circuits. As a crucial component in electromagnetic interference (EMI) suppression, this choke helps to improve the reliability and performance of various electronic devices by filtering out unwanted noise. Its robust design and efficient noise reduction capabilities make it suitable for a wide array of applications.

Applications

  • Power Line Filtering: Suppressing noise from AC power lines to protect sensitive equipment.
  • USB Interfaces: Reducing EMI in USB connections to maintain data integrity.
  • Automotive Electronics: Filtering noise in vehicle control systems and infotainment systems.
  • Industrial Equipment: Enhancing the reliability of industrial control systems by minimizing noise interference.

Features

  • High Common Mode Impedance: Provides significant impedance to common mode currents across a broad frequency spectrum.
  • Low Differential Mode Impedance: Minimizes signal distortion by allowing differential signals to pass through with minimal impedance.
  • Compact Design: Facilitates easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards by being free from hazardous substances.

Benefits

  • Improved System Stability: Reduces noise-related failures, enhancing the overall stability of electronic systems.
  • Enhanced Signal Quality: Minimizes noise interference, resulting in clearer and more reliable signal transmission.
  • Compliance with EMI Regulations: Helps equipment meet stringent electromagnetic compatibility standards.
  • Increased Product Lifespan: Protects sensitive components from EMI damage, extending the lifespan of the product.

Additional Details

The TDK 73M1550IH common mode choke is constructed with high-quality ferrite core materials, ensuring optimal performance and durability. Its compact size allows for flexible placement on printed circuit boards (PCBs). This choke is frequently employed in various applications to improve the performance and reliability of electronic devices by suppressing common mode noise, ensuring compatibility with regulatory requirements, and optimizing system stability. The 73M1550IH is a reliable solution for minimizing electromagnetic interference and improving signal integrity in a wide range of electronic applications.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess