EN
  • EN
  • DE

ACH3218-101-TD08

Part No ACH3218-101-TD08
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1242+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 717415-ACH3218-101-TD08
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACH3218-101-TD08 CAD Model

Description

The ACH3218-101-TD08 is a multilayer chip inductor from TDK Corporation, designed for use in high-frequency circuits where small size and high performance are critical. This inductor is commonly used for impedance matching, filtering, and resonance tuning in a variety of electronic devices.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Mobile Devices: Employed in smartphones, tablets, and other mobile devices for signal conditioning.
  • Wireless Communication: Used in wireless communication systems for tuning and impedance control.
  • High-Frequency Circuits: Designed for use in high-frequency applications requiring small inductors.
  • Filter Circuits: Provides filtering functionality to remove unwanted frequencies.

Features:

  • Inductance Value: 100nH (101 indicates 10 x 10^1 nH = 100nH)
  • Tolerance: Typically features a tight tolerance on the inductance value.
  • Self-Resonant Frequency (SRF): High SRF for optimal performance at high frequencies.
  • Small Size: Compact size for space-saving PCB design (3.2 x 1.6 mm).
  • High Q-Factor: High Q-factor for low loss and efficient performance.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits:

  • High-Frequency Performance: Excellent performance at high frequencies due to its high SRF and Q-factor.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Precise Inductance: Tight tolerance ensures accurate inductance values for optimal circuit performance.
  • Low Loss: High Q-factor minimizes signal loss in high-frequency circuits.
  • Easy Integration: Designed for easy installation and integration into PCB designs.

Additional Details:

The ACH3218-101-TD08 multilayer chip inductor is manufactured using advanced ceramic materials and precise manufacturing processes to ensure consistent performance and reliability. Its small size and high performance make it ideal for use in portable and handheld devices where space is limited. The inductor's high Q-factor minimizes signal loss and improves the efficiency of high-frequency circuits. The device's specifications typically include parameters such as inductance value, tolerance, SRF, Q-factor, DC resistance (DCR), and rated current. These parameters should be carefully considered when selecting an inductor for a specific application.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
Lowest to $1.9566
ON Semiconductor
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess