EN
  • EN
  • DE

ACM2012E-900-2P-T000

Part No ACM2012E-900-2P-T000
Manufacturer TDK Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 744173-ACM2012E-900-2P-T000
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ACM2012E-900-2P-T000 CAD Model

Description

The ACM2012E-900-2P-T000 is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI).

Applications

  • USB Lines: Filtering common mode noise on USB data lines.
  • HDMI Lines: Used in HDMI circuits to reduce noise and improve signal quality.
  • LVDS Lines: Reducing common mode noise in LVDS (Low-Voltage Differential Signaling) interfaces.
  • DisplayPort Lines: Filtering common mode noise in DisplayPort connections.
  • General Signal Lines: Can be used in any signal line where common mode noise suppression is required.

Features

  • Compact Size: Small form factor for use in space-constrained applications (2.0 x 1.2 mm).
  • High Common Mode Impedance: Provides significant attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion and insertion loss.
  • High Rated Current: Capable of handling relatively high current levels.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.
  • Excellent Temperature Stability: Maintains performance characteristics over a wide temperature range.

Benefits

  • Noise Suppression: Effectively reduces common mode noise, improving signal integrity.
  • Signal Integrity: Helps maintain signal quality in high-speed data transmission.
  • EMI Reduction: Reduces electromagnetic interference, helping devices meet regulatory requirements.
  • Compact Design: Saves valuable board space.
  • Easy Assembly: Compatible with standard SMT assembly processes.

Additional Details

The ACM2012E-900-2P-T000 has a common mode impedance of 90 Ohms at 100 MHz. It is a 2-line choke, meaning it can filter two differential signal pairs. The rated current is typically around 500mA to 1A, depending on the specific application and operating conditions. The operating temperature range is typically -40°C to +85°C. It is RoHS compliant, meaning it does not contain hazardous substances.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0578 $57.8000
2,440+ $0.0474 $115.6560
3,750+ $0.0462 $173.2500
5,265+ $0.0439 $231.1335
6,760+ $0.0427 $288.6520
9,095+ $0.0381 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 238,000 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess