EN
  • EN
  • DE

ACM3325-601-2P-T001

Part No ACM3325-601-2P-T001
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816472-ACM3325-601-2P-T001
Ultra Librarian 3D Model Ultra Librarian ACM3325-601-2P-T001 CAD Model

Description

The ACM3325-601-2P-T001 is a common mode choke manufactured by TDK Corporation, designed to effectively suppress common mode noise in electronic circuits. These chokes are crucial in reducing electromagnetic interference (EMI) and improving signal integrity in various applications.

Applications

  • USB lines for noise suppression and EMI reduction.
  • CAN bus systems for automotive applications.
  • LVDS (Low Voltage Differential Signaling) interfaces.
  • Ethernet lines for network communication.
  • Power lines to filter out noise.

Features

  • High common mode impedance for effective noise suppression.
  • Low differential mode impedance to minimize signal distortion.
  • Compact size for space-constrained applications.
  • Excellent temperature stability for reliable performance.
  • Surface mount design for automated assembly.
  • RoHS compliant, ensuring environmental safety.

Benefits

  • Improved signal integrity by reducing common mode noise.
  • Enhanced system reliability through noise filtering.
  • Reduced EMI emissions, helping to meet regulatory standards.
  • Smaller and lighter designs compared to traditional EMI filtering solutions.
  • Cost-effective noise suppression solution.

Additional Details

The ACM3325-601-2P-T001 is constructed with a ferrite core, ensuring high permeability and effective noise suppression. It is wound with two identical coils that are designed to cancel out differential mode signals while attenuating common mode noise. The choke's performance is characterized by its common mode impedance, differential mode impedance, and rated current. These parameters are critical for selecting the appropriate choke for a specific application. TDK's expertise in materials and manufacturing ensures that these chokes offer reliable and consistent performance. Designers should carefully consider the frequency range of the noise to be suppressed, the impedance characteristics of the choke, and the current requirements of the circuit when selecting this common mode choke. This component plays a significant role in ensuring the reliable operation of electronic devices in noisy environments, making it a valuable asset in various industries. Its compact size and high performance make it a preferred choice for modern electronic designs that require effective EMI filtering.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess