EN
  • EN
  • DE

B72210S151K592

Part No B72210S151K592
Manufacturer TDK Corporation
Catalog TVS - Varistors, MOVs
Description Varistor Metal Oxide 150V 430pF 25A 395V Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047868-B72210S151K592
Categories TVS - Varistors,MOVs
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72210S151K592 CAD Model

Description

The B72210S151K592 is a varistor manufactured by TDK Corporation, designed for transient voltage suppression (TVS). This component is engineered to protect electronic circuits from voltage surges and spikes by diverting excess current away from sensitive components.

Applications:

  • Power supply protection against surges
  • Overvoltage protection in consumer electronics
  • Industrial equipment transient voltage suppression
  • Lightning strike protection for electronic circuits
  • Automotive electronic systems
  • Telecommunications equipment safeguarding

Features:

  • High surge current withstanding capability
  • Rapid response to voltage transients
  • Broad operating voltage range suitability
  • Lead-free terminations for environmental compliance
  • Compliance with UL and VDE safety standards (typical)
  • Compact design for space-constrained applications

Benefits:

  • Effective defense against voltage surges and transient events
  • Prevents damage to delicate electronic components
  • Enhances the dependability and longevity of electronic devices
  • Meets established industry safety benchmarks
  • Space-saving size allows integration into compact devices

Technical Specifications:

The B72210S151K592 is a leaded disk varistor. The '151' indicates a voltage rating of 150V. The 'K' signifies a tolerance of ±10%. It is vital to consult the official TDK datasheet for detailed electrical characteristics, including maximum surge current, clamping voltage, and energy absorption capability. These varistors are typically engineered for operation across a wide temperature range (e.g., -40°C to +85°C) and are available in various lead configurations. The S designates a specific series or type within the TDK product line, and '592' might relate to a particular production batch or specific customer requirement.

For accurate and complete technical data, consult the official TDK datasheet for part number B72210S151K592.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1993
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Panasonic
Lowest to $0.0381

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess