EN
  • EN
  • DE

B82432T1123K

Part No B82432T1123K
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description Ind Chip Molded Wirewound 12uH 10% 2.52MHz 10Q-Factor Ferrite 630mA 1812 Blister T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1812
Composition Wirewound
Core Material Ferrite
Current Rating 630 mA
DC Current 630 mA
DC Resistance (DCR) 450 mΩ
Depth 3.4 mm
Height 3.4 mm
Inductance 12 µH
Length 4.4958 mm
Max DC Current 630 mA
Military Standard Not
Mount Surface Mount
Packaging Tape and Reel
Radiation Hardening No
Ratings AEC-Q200
RoHS Compliant
Self Resonant Frequency 23 MHz
Shielding Unshielded
Test Frequency 2.52 MHz
Tolerance 10 %
Width 3.2004 mm
Win Source Part Number 1047956-B82432T1123K
Categories Fixed Inductors
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B82432T1123K CAD Model

Description

The B82432T1123K electronic component is manufactured by TDK Corporation.

  • Win Source Part Number: 1047956-B82432T1123K
  • Inductance: 12 μH
  • Tolerance: 10%
  • Current Rating: 630 mA
  • DC Resistance (DCR): 450 mΩ
  • Packaging: Tape and Reel
  • Mounting: SMD (SMT)
  • Height: 3.4 mm
  • Width: 3.2004 mm
  • Length: 4.4958 mm
  • Core Material: Ferrite
  • Shielding: Unshielded
  • Test Frequency: 2.52 MHz
  • AEC-Q200 Rated: Yes
  • Self-Resonant Frequency: 23 MHz
  • Case / Package: 1812
  • RoHS Compliant: Yes
  • Radiation Hardening: Not Applicable

You May Also Be Interested in

Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6648 $59.8320
215+ $0.5455 $117.2825
330+ $0.5285 $174.4050
455+ $0.5114 $232.6870
585+ $0.4945 $289.2825
785+ $0.4433 $347.9905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess