EN
  • EN
  • DE

C0603X5R0J105MT00NE

Part No C0603X5R0J105MT00NE
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820014-C0603X5R0J105MT00NE
Ultra Librarian 3D Model Ultra Librarian C0603X5R0J105MT00NE CAD Model

Description

The C0603X5R0J105MT00NE is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor features an X5R dielectric, offering good capacitance stability over a moderate temperature range. Its compact size makes it suitable for high-density circuit designs in various electronic devices.

Applications

  • Bypass Capacitors: Used to provide a local charge reservoir for integrated circuits, reducing noise and improving stability.
  • Decoupling Capacitors: Placed between power and ground to filter out noise and prevent it from propagating through the circuit.
  • Power Supply Filtering: Employed in power supply circuits to smooth out voltage fluctuations and reduce ripple.
  • General-Purpose Circuits: Used in a wide variety of electronic circuits for filtering, timing, and other functions.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable devices due to its small size.

Features

  • X5R Dielectric: Offers stable capacitance over a temperature range of -55°C to +85°C.
  • Multilayer Construction: Provides high capacitance in a small physical size.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small 0603 package (1.6mm x 0.8mm) allows for high-density circuit designs.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Improved Circuit Stability: Effective decoupling and bypass capabilities enhance circuit stability and reduce noise.
  • High Density Design: Small size allows for more components to be placed on a PCB, reducing board size and cost.
  • Easy Assembly: SMT design simplifies manufacturing and reduces assembly costs.
  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.
  • Environmental Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The C0603X5R0J105MT00NE has a capacitance value of 1 µF (105) and a voltage rating of 6.3V (0J). The 0603 designation refers to its case size, which is 0603 in the EIA standard. X5R dielectric capacitors offer a good balance between capacitance stability and cost, making them a popular choice for many general-purpose applications. This capacitor is designed to withstand reflow soldering processes used in SMT assembly.

This MLCC is a reliable and efficient component for various electronic circuits, providing stable capacitance and effective filtering in a compact size, especially suited for modern, densely packed PCBs.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0381 $57.9120
3,705+ $0.0312 $115.5960
5,770+ $0.0300 $173.1000
8,000+ $0.0289 $231.2000
10,420+ $0.0277 $288.6340
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,377 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess