EN
  • EN
  • DE

C0603X5R0J474M030BC

Part No C0603X5R0J474M030BC
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 0.47UF 6.3V X5R 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features 0.47 µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Manufacturer TDK Corporation
Series C
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, MLCC
Package 0201 (0603 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number Q8836876, C0603X5R0J474MT00NE, 445-8007-6, 445-8007-1, 445-8007-2, C0603X5R0J474M
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914136-C0603X5R0J474M030BC
Ultra Librarian 3D Model Ultra Librarian C0603X5R0J474M030BC CAD Model

Description

The C0603X5R0J474M030BC is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general-purpose applications, offering a compact size and reliable performance in a variety of electronic circuits.

Applications

  • Decoupling capacitors in power supplies
  • Smoothing capacitors in DC-DC converters
  • Bypass capacitors in digital circuits
  • Filtering capacitors in analog circuits
  • General electronic devices

Features

  • Capacitance: 0.47µF (Microfarads)
  • Voltage: 6.3V (Volts)
  • Case Size: 0603 (1608 Metric)
  • Dielectric: X5R
  • Tolerance: ±20%
  • Termination: Nickel Barrier with Tin Plating
  • Operating Temperature Range: -55°C to +85°C

Benefits

  • Compact Size: The small 0603 package allows for high-density circuit designs.
  • Stable Capacitance: The X5R dielectric provides relatively stable capacitance over the operating temperature range.
  • Reliable Performance: TDK is a reputable manufacturer known for producing high-quality ceramic capacitors.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves circuit efficiency.
  • Lead-Free: Compliant with RoHS environmental regulations.
  • Cost-Effective: Offers a balance of performance and price for general-purpose applications.

Additional Details

The X5R dielectric designation indicates that this capacitor offers a capacitance variation of ±15% over the temperature range of -55°C to +85°C. The nickel barrier termination provides excellent solderability and resistance to leaching during soldering. This capacitor is suitable for reflow soldering processes. The part number C0603X5R0J474M030BC provides specific details regarding the capacitor's dimensions, capacitance, voltage, and tolerance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess