The C1005X7R1C224KT000E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications in electronic circuits, offering stable capacitance over a wide range of temperatures and voltages. This capacitor utilizes the X7R dielectric material, known for its moderate temperature stability.
Applications
- Bypass capacitors
- Decoupling capacitors
- Filtering circuits
- Timing circuits
- General-purpose circuit applications
Features
- Stable X7R dielectric material
- Compact size (1005 case size)
- High capacitance value
- Surface mount device (SMD)
- RoHS compliant
Benefits
- Provides stable performance over temperature variations
- Saves board space due to its small size
- Offers effective bypassing and decoupling
- Facilitates automated assembly processes
- Environmentally friendly
Specifications
Based on the part number breakdown:
- Case Size: 1005 (1.0mm x 0.5mm)
- Dielectric: X7R (-55°C to +125°C, ±15% capacitance change)
- Voltage Rating: 1C = 16V
- Capacitance: 224 = 22 x 10^4 pF = 220 nF = 0.22 µF
- Tolerance: K = ±10%
- Termination: Sn (Tin)
Therefore, this capacitor is a 0.22µF, 16V, X7R ceramic capacitor with a ±10% tolerance in a 1005 package. It's crucial to consult the TDK datasheet for the C1005X7R1C224KT000E for complete and accurate specifications, including ESR, ESL, and ripple current ratings.