EN
  • EN
  • DE

S-24C32CI-J8T143

Part No S-24C32CI-J8T143
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185734-S-24C32CI-J8T143
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-24C32CI-J8T143 CAD Model

Description

The S-24C32CI-J8T143 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's a 32Kbit (4096 x 8 bit) serial EEPROM that utilizes the I2C interface for communication. The suffix '-J8T143' likely indicates a specific package type, temperature range, and production lot.

Applications

  • Consumer Electronics: Used in TVs, set-top boxes, and audio equipment to store user settings and preferences.
  • Industrial Control Systems: Stores configuration data, calibration parameters, and machine settings in industrial equipment and control systems.
  • Automotive Applications: Employed in car radios, navigation systems, and other automotive electronics to store configuration data and settings.
  • Medical Devices: Suitable for storing calibration information and device settings in medical equipment.
  • Security Systems: Integrated into security devices to store access codes and configuration parameters.

Features

  • Memory Capacity: 32 Kbit (4096 x 8 bit) of non-volatile storage.
  • Interface: I2C serial interface for communication with microcontrollers and other digital devices.
  • Low Voltage Operation: Designed for operation at low voltages (typically 1.8V to 5.5V), ideal for battery-powered applications.
  • Low Current Consumption: Optimized for low power consumption to extend battery life in portable devices.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • High Reliability: Offers high endurance (number of write cycles) and long data retention.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other digital systems.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides reliable data storage for various applications.
  • Small Footprint: Available in small packages, allowing for use in space-constrained applications.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory requirements.

Additional Details

The specific operating voltage, temperature range, and package type can be found in the manufacturer's datasheet. The I2C address is configurable, allowing multiple EEPROMs to be used on the same I2C bus. Write cycle times are typically on the order of milliseconds. Surface mount packages such as SOP and TSSOP are commonly used. Endurance is typically specified in thousands or millions of write cycles, and data retention is typically guaranteed for several years.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $18.9600
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess