The C1005X7S2A103KT000F is a multilayer ceramic capacitor (MLCC) from TDK Corporation. This component is designed for various electronic applications requiring a stable and reliable capacitor.
Applications
- Bypass capacitors in electronic circuits
- Smoothing capacitors in power supplies
- Filtering capacitors in signal processing circuits
- Decoupling capacitors in digital circuits
- Consumer electronics (e.g., smartphones, tablets, laptops)
- Industrial control systems
- Automotive electronics
Features
- Small size (1005 case size: 1.0mm x 0.5mm)
- Capacitance: 10nF (103)
- X7S Dielectric
- Rated Voltage: 100V DC
- Surface Mount Technology (SMT)
- Excellent Temperature Stability
- RoHS Compliant
Benefits
- Miniaturization of electronic circuits due to small size
- High reliability and long lifespan
- Stable performance over a wide range of temperatures
- Easy to assemble using automated SMT equipment
- Reduces noise and ripple in electronic circuits
- Compliance with environmental regulations
Additional Details
The X7S dielectric material provides a good balance between capacitance value and temperature stability. The capacitance changes within ±22% over the temperature range of -55°C to +125°C. This characteristic makes the C1005X7S2A103KT000F suitable for applications where temperature variations are expected. The capacitor features a nickel barrier termination with tin plating, ensuring excellent solderability and resistance to solder leaching. It is designed for high-volume manufacturing and offers a cost-effective solution for various electronic devices. This part is commonly used in circuits that require stable capacitance under voltage and temperature variations. Its small size makes it ideal for high-density circuit boards.