The TDK C1608C0G1H0R5BT000A is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. This capacitor offers excellent performance characteristics and is suitable for a wide range of electronic circuits. Its compact size and high reliability make it ideal for modern electronic devices where space is a premium.
Applications:
- Bypass capacitors
- Decoupling capacitors
- Filtering circuits
- Timing circuits
- General-purpose electronic circuits
Features:
- High capacitance stability
- Compact size (0603 package)
- COG (NP0) dielectric material
- RoHS compliant
- Surface mount device (SMD)
Benefits:
- Stable performance over temperature
- Low ESR (Equivalent Series Resistance)
- High reliability
- Easy to integrate into automated assembly processes
- Environmentally friendly
Additional Details:
The C1608C0G1H0R5BT000A utilizes a COG (NP0) dielectric material, ensuring a highly stable capacitance value over a wide temperature range. Its small 0603 package size is ideal for applications where board space is limited. The capacitor's low ESR minimizes energy loss and improves circuit efficiency. Its surface mount design is compatible with automated manufacturing processes.
Technical Specifications: The key specifications include a capacitance of 0.5 pF, a voltage rating of 50V, and a temperature coefficient of 0 ±30 ppm/°C. These parameters are crucial for proper circuit design and performance. Always refer to the official datasheet for detailed specifications and application guidelines. This capacitor is also RoHS compliant, ensuring adherence to environmental standards.