EN
  • EN
  • DE

C1608C0G1H330JT000N

Part No C1608C0G1H330JT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description Multilayer Ceramic Capacitors MLCC - SMD/SMT 33pF 50V 0603 RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 33 pF
Mounting SMD (SMT)
Case / Package Ceramic
RoHS Non-Compliant
Win Source Part Number 974043-C1608C0G1H330JT000N
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H330JT000N CAD Model

Description

The C1608C0G1H330JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for decoupling, bypassing, filtering, and energy storage due to their small size, high capacitance, and excellent electrical characteristics.

Applications

  • Decoupling: Used to decouple power supply lines in digital circuits, reducing noise and voltage fluctuations.
  • Bypassing: Applied to bypass high-frequency signals to ground, reducing noise and interference.
  • Filtering: Found in filter circuits to attenuate unwanted frequency components.
  • Timing circuits: Employed in timing circuits to set time constants.
  • Energy storage: Used for temporary energy storage in low-power applications.

Features

  • C0G Dielectric: Features a C0G (NP0) dielectric, which offers excellent temperature stability and low loss.
  • High Capacitance Stability: Exhibits minimal capacitance change over temperature and voltage variations.
  • Small Size: Compact 0603 (1608 metric) package for high-density circuit designs.
  • Low ESR: Low equivalent series resistance (ESR) for high-frequency performance.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directive.

Benefits

  • Improved Circuit Performance: Provides stable and reliable capacitance for optimal circuit performance.
  • Reduced Noise: Effective decoupling and bypassing reduce noise and improve signal integrity.
  • Long Lifespan: Ceramic construction ensures a long lifespan and high reliability.
  • Space Savings: Small size allows for compact circuit designs.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details

The C1608C0G1H330JT000N's specifications include a capacitance of 33pF, a voltage rating of 50V, and a tolerance of ±5%. The C0G dielectric ensures a temperature coefficient of capacitance close to zero, making it suitable for applications requiring high stability. The part is commonly used in high-frequency circuits, such as RF amplifiers and oscillators, due to its low ESR and stable capacitance. Proper handling and soldering techniques are essential to prevent damage during assembly.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us
Murata Electronics North America
CAP CER 15PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 0.047UF 25V X7R 0402
Need more? Email Us
Taiyo Yuden
CAP CER 1000PF 16V X7R 01005
Need more? Email Us
Murata Electronics North America
CAP CER 18PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 18PF 50V C0G 0402
Need more? Email Us
Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us
Taiyo Yuden
CAP CER 4700PF 10V 0402
Lowest to $0.1083
Murata Electronics North America
CAP CER 6800PF 100V X7R 0805
Lowest to $0.0208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3,315+ $0.0151 $50.0565
8,065+ $0.0124 $100.0060
12,500+ $0.0120 $150.0000
17,245+ $0.0116 $200.0420
22,125+ $0.0113 $250.0125
29,705+ $0.0101 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 3315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess