EN
  • EN
  • DE

TPC6105(T5L,A,F)

Part No TPC6105(T5L,A,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840836-TPC6105(T5L,A,F)
Ultra Librarian 3D Model Ultra Librarian TPC6105(T5L,A,F) CAD Model

Description

The TPC6105(T5L,A,F) is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage, designed for load switching and power management applications. It is known for its low on-resistance and fast switching speed, making it suitable for various battery-powered devices and portable equipment.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • DC-DC Converters: Can be incorporated in DC-DC converters to regulate voltage levels.
  • Battery-Powered Devices: Ideal for use in mobile phones, tablets, and other portable devices.
  • Portable Equipment: Used in equipment needing efficient power control and small form factor.

Features:

  • P-Channel MOSFET: Allows for easy drive and control.
  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables quick response in switching applications.
  • Small Package Size: Facilitates compact designs and efficient space utilization.
  • Pb-Free Terminal Plating: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low on-resistance ensures minimal power dissipation.
  • Enhanced Battery Life: Efficient power management extends the operating time of battery-powered devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reliable Performance: Designed for stable and consistent operation.
  • Simplified Circuit Design: Easy to drive, reducing the complexity of the control circuit.

Additional Details:

The TPC6105(T5L,A,F) features a low gate charge and is designed for surface mounting, allowing for automated assembly and efficient heat dissipation. The specific T5L, A, and F designations refer to the packaging, testing, and lead-free standards applied by Toshiba. The device is suitable for applications requiring high efficiency and compact size. It is commonly used in power supplies, motor control, and other switching circuits where minimizing power loss is critical.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess