EN
  • EN
  • DE

74AUP1G02GW,125

Part No 74AUP1G02GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 5-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7 V to 0.9 V
Logic Level - High 1.6 V to 2 V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1007735-74AUP1G02GW,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G02GW,125 CAD Model

Description

The Nexperia USA Inc. 74AUP1G02GW,125 is a NOR gate integrated circuit with a 5-TSSOP package.

  • Package: 5-TSSOP
  • Number of Circuits: 1
  • Number of Inputs: 2
  • Current Output High/Low: 4mA, 4mA
  • Maximum Propagation Delay @ V, max CL: 6.4ns @ 3.3V, 30pF
  • Current Quiescent (max): 0.5μA
  • Logic Level - Low: 0.7 V to 0.9 V
  • Logic Level - High: 1.6 V to 2 V
  • Operating Temperature Range: -40°C to 125°C
  • Supply Voltage - Operating: 0.8 V to 3.6 V
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6411 $51.2880
195+ $0.5261 $102.5895
295+ $0.5096 $150.3320
410+ $0.4932 $202.2120
525+ $0.4767 $250.2675
705+ $0.4274 $301.3170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,094 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess