EN
  • EN
  • DE

C2012X5R0J106K125AB

Part No C2012X5R0J106K125AB
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 10UF 6.3V X5R 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 10μF
Tolerance ±10%
Voltage Rating 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.057" (1.45mm)
Win Source Part Number 1027028-C2012X5R0J106K125AB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C2012X5R0J106K125AB CAD Model

Description

The C2012X5R0J106K125AB is a ceramic multilayer capacitor (MLCC) manufactured by TDK Corporation. This component features an X5R dielectric, offering stable performance across a range of temperatures. It's widely used in electronic circuits for decoupling, bypassing, and filtering in various applications.

Applications

  • Decoupling in power supplies for stable voltage output
  • Bypassing unwanted noise in digital circuits to improve signal integrity
  • Filtering signals in sensitive analog circuits
  • DC blocking to isolate DC components
  • Smoothing voltage ripples in power circuits

Features

  • X5R Dielectric: Provides consistent capacitance between -55°C and +85°C.
  • Compact Size: 2012 (EIA 0805) case size, suitable for space-constrained designs.
  • High Capacitance: 10µF capacitance value for effective energy storage.
  • Voltage Rating: 6.3V DC voltage rating.
  • RoHS Compliant: Free of hazardous substances, in compliance with environmental regulations.

Benefits

  • Reliable Performance: X5R dielectric guarantees stable capacitance, reducing circuit instability.
  • Efficient Use of Space: Small 0805 package enables high-density component placement.
  • Effective Decoupling: Minimizes noise and voltage fluctuations for improved circuit operation.
  • Versatile Application: Suitable for a wide range of general-purpose applications.
  • Environmentally Safe: RoHS compliance contributes to environmentally responsible designs.

Additional Details

The C2012X5R0J106K125AB has a capacitance tolerance of ±10%. Its operating temperature range spans from -55°C to +85°C. Typically, the termination finish uses matte tin plating to ensure robust solderability. This capacitor is designed for reflow soldering and comes in tape and reel packaging for efficient automated assembly.

This MLCC provides a dependable and economical solution for diverse general-purpose applications that require stable capacitance and a compact form factor. Its qualities make it ideal for use in portable electronic devices, consumer electronics, and a variety of industrial applications.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess