The C2012X5R1A476MTJ00E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. Being categorized as a custom part implies it possesses specific performance parameters designed for particular applications. MLCCs are crucial for filtering, decoupling, and bypassing in electronic circuits.
Applications
- Decoupling in microprocessor circuits
- Bypassing in audio circuits
- Filtering in power management systems
- Smoothing voltage rails in embedded systems
Features
- Case Size: 2012 (EIA 0805)
- Capacitance: 47 µF
- Voltage Rating: 10 V
- Dielectric: X5R
- Tolerance: ±20%
- Operating Temperature Range: -55°C to +85°C
Benefits
- High capacitance in a small package
- Effective noise reduction and signal filtering
- Cost-effective solution for decoupling and bypassing
- Suitable for reflow soldering processes
- Provides stable performance within its operating temperature range
Additional Details
The 2012 case size means the capacitor's dimensions are approximately 2.0 mm x 1.25 mm. The X5R dielectric indicates a capacitance change of ±15% over the operating temperature range of -55°C to +85°C. A voltage rating of 10V DC (1A) is suitable for low-voltage applications. The 'M' tolerance specifies a ±20% capacitance tolerance. Given its custom nature, specific parameters, such as ESR and ESL, are likely optimized for its intended application. Always consult the official TDK datasheet for detailed specifications and performance characteristics.