The C2012X5R1E225KT000E is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It is designed for general-purpose applications requiring relatively high capacitance in a small form factor. These capacitors are commonly used for decoupling, bypassing, and filtering in electronic circuits.
Applications:
- Decoupling in digital circuits
- Bypassing noise in power supplies
- Filtering in signal processing circuits
- General-purpose use in various electronic devices
- Consumer electronics, such as smartphones and tablets
Features:
- Multilayer Ceramic Capacitor (MLCC)
- X5R Dielectric Material
- Compact 2012 (0805) Case Size
- 2.2µF Capacitance
- 25V Voltage Rating
Benefits:
- Provides relatively high capacitance in a small size.
- Effective in reducing noise and voltage fluctuations.
- Suitable for high-density circuit board designs.
- Offers reliable performance in general-purpose applications.
- Cost-effective solution for decoupling and bypassing needs.
Additional Details:
The C2012X5R1E225KT000E features an X5R dielectric, which means its capacitance changes by ±15% over the operating temperature range of -55°C to +85°C. The 2012 case size (0805 in inches) makes it suitable for surface mount technology (SMT) assembly. The capacitor has a capacitance value of 2.2µF and a voltage rating of 25V. The 'K' in the part number typically indicates a capacitance tolerance of ±10%. These capacitors are commonly used in power supplies, DC-DC converters, and other applications where high capacitance is needed in a small space. They are also RoHS compliant. Proper handling and storage are recommended to ensure optimal performance. The part is delivered on tape and reel for automated pick and place.
The X5R dielectric offers a good compromise between size, capacitance value, and temperature stability, making it suitable for a broad range of general-purpose applications. They are frequently used near microcontrollers and other integrated circuits to filter power supply noise.