EN
  • EN
  • DE

C2012X7R1C225KT0YHN

Part No C2012X7R1C225KT0YHN
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752524-C2012X7R1C225KT0YHN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C2012X7R1C225KT0YHN CAD Model

Description

The C2012X7R1C225KT0YHN is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for decoupling, filtering, and energy storage due to their small size, high capacitance, and reliability.

Applications:

      
  • Power Supply Decoupling: Used to stabilize voltage and reduce noise in power supply circuits.
  •   
  • Signal Filtering: Employed to remove unwanted noise and interference from signals.
  •   
  • Bypass Capacitors: Used to bypass high-frequency signals to ground.
  •   
  • Timing Circuits: Integrated into timing circuits for controlling signal timing.
  •   
  • General Purpose Applications: Used in a wide range of electronic devices for general filtering and decoupling.

Features:

      
  • High Capacitance: Provides significant charge storage capacity.
  •   
  • Small Size: Compact design allows for integration in space-constrained applications.
  •   
  • Stable Performance: Offers consistent performance over a wide range of temperatures and voltages.
  •   
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit efficiency.
  •   
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering.

Benefits:

      
  • Improved Circuit Stability: Stabilizes voltage and reduces noise, leading to more reliable circuit operation.
  •   
  • Enhanced Signal Integrity: Filters out unwanted noise and interference, improving signal quality.
  •   
  • Increased Circuit Efficiency: Low ESR minimizes power losses and improves circuit efficiency.
  •   
  • Reduced Board Space: Small size allows for denser circuit designs and smaller device form factors.
  •   
  • Cost-Effectiveness: Offers a cost-effective solution for filtering and decoupling applications.

Additional Details:

The C2012 designation indicates the capacitor's physical size (2.0mm x 1.2mm). X7R refers to the temperature characteristic, indicating stable performance over a wide temperature range. 1C represents the voltage rating, and 225 indicates a capacitance value of 2.2uF (22 x 10^5 pF). 'KT' probably refers to a tolerance code, and '0YHN' might relate to packaging.

TDK's MLCCs are manufactured with high-quality materials and precise control. The C2012X7R1C225KT0YHN meets industry standards and ensures reliable performance in demanding applications. The datasheet includes detailed information regarding capacitance, voltage rating, temperature characteristics, ESR, and physical dimensions.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Lowest to $4.5685
Linear Technology
Lowest to $9.1303
International Rectifier
Need more? Email Us
Altera
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess