EN
  • EN
  • DE

C2012X7R1E155KT000N

Part No C2012X7R1E155KT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1644
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722862-C2012X7R1E155KT000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C2012X7R1E155KT000N CAD Model

Description

The C2012X7R1E155KT000N is a ceramic capacitor manufactured by TDK Corporation. It is a part of the C2012 series, indicating its dimensions, and it utilizes an X7R dielectric material. This capacitor is engineered for general-purpose applications where moderate temperature stability is required.

Applications

  • General Purpose Applications: Suitable for use in a wide array of electronic circuits.
  • Bypass Capacitors: Employed to filter out high-frequency noise from power supplies.
  • Decoupling Capacitors: Placed near integrated circuits to supply a local energy source and reduce noise.
  • Smoothing Capacitors: Aids in smoothing out voltage fluctuations in DC power supplies.
  • Filtering Circuits: Used in signal filtering to remove unwanted frequencies.

Features

  • X7R Dielectric: Provides good temperature stability and limited capacitance variation.
  • Compact Size (2012): Small footprint appropriate for densely populated circuit boards.
  • High Capacitance Value: Offers a relatively high capacitance value for its physical size.
  • Reliable Performance: Delivers consistent and dependable performance across a range of applications.
  • RoHS Compliant: Meets environmental standards for the restriction of hazardous substances.

Benefits

  • Versatile Application: Well-suited for a multitude of electronic circuits.
  • Effective Noise Reduction: Helps in reducing electrical noise and preserving signal integrity.
  • Space Saving: The compact size maximizes the available space on circuit boards.
  • Cost-Effective: Represents a good balance of performance and cost.
  • Improved Circuit Stability: Contributes to the overall stability and reliability of electronic circuits.

Specifications

The C2012X7R1E155KT000N has a capacitance of 1.5 µF, a voltage rating of 25V, and a tolerance of ±10%. Its operating temperature range is commonly from -55°C to +125°C. The case size is 2012 (0805 in imperial units), indicating dimensions of 2.0mm x 1.25mm. The termination is typically Nickel Barrier with Tin plating.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1051 $50.4480
1,160+ $0.0863 $100.1080
1,795+ $0.0836 $150.0620
2,475+ $0.0809 $200.2275
3,200+ $0.0782 $250.2400
4,280+ $0.0701 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess