EN
  • EN
  • DE

C2012X7S2A105KT000N

Part No C2012X7S2A105KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Multilayer Ceramic Capacitors MLCC - SMD/SMT 1uF 100V 0805 RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985217-C2012X7S2A105KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012X7S2A105KT000N CAD Model

Description

The C2012X7S2A105KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for various electronic applications where stable and reliable capacitance is required. Commonly used for decoupling, bypass, and filtering, this component plays a crucial role in ensuring optimal circuit performance.

Applications:

  • Power Supply Decoupling: Filters noise and stabilizes voltage levels in power supplies.
  • Bypass Capacitors: Removes high-frequency noise from digital signal lines.
  • Filtering: Smoothes out signals in analog and digital circuits.
  • Consumer Electronics: Used in devices such as smartphones, tablets, and televisions.
  • Industrial Equipment: Implemented in control systems, test equipment, and automation devices.

Features:

  • Capacitance: 1.0 µF capacitance value.
  • Case Size: 2012 (0805) case size, suitable for compact circuit designs.
  • X7S Dielectric: Offers stable performance over a wide temperature range (-55°C to +125°C).
  • Multilayer Construction: Provides high capacitance in a small volume.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Stable Performance: X7S dielectric provides consistent capacitance across a broad temperature range.
  • Noise Reduction: Effective at filtering out unwanted noise in electronic circuits.
  • Compact Design: Small size allows for high-density circuit layouts.
  • High Reliability: Ceramic capacitors offer excellent long-term reliability.
  • Environmentally Compliant: RoHS compliance ensures reduced environmental impact.

Technical Specifications:

Capacitance: 1.0 µF

Voltage Rating: 10 V

Dielectric: X7S

Case Size: 2012 (0805 Metric)

Tolerance: ±10%

Operating Temperature: -55°C to +125°C

Termination: Nickel Barrier with Tin Plating

You May Also Be Interested in

Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0871 $50.0825
1,400+ $0.0715 $100.1000
2,170+ $0.0692 $150.1640
2,990+ $0.0670 $200.3300
3,860+ $0.0648 $250.1280
5,165+ $0.0581 $300.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,300 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess