EN
  • EN
  • DE

C3216X5R0J476M160AC

Part No C3216X5R0J476M160AC
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 47UF 6.3V X5R 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features 47 µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Manufacturer TDK Corporation
Series C
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 445-1428-6, C3216X5R0J476M, Q2936882, C3216X5R0J476MT, 445-1428-2, C3216X5R0J476MT000N, 445-1428-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914452-C3216X5R0J476M160AC
Ultra Librarian 3D Model Ultra Librarian C3216X5R0J476M160AC CAD Model

Description

The C3216X5R0J476M160AC is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. These capacitors are designed for general-purpose applications, offering stable performance over a wide range of temperatures and voltages. MLCCs are known for their compact size, high capacitance values, and reliability, making them suitable for various electronic circuits.

Applications:

  • Bypass Capacitors: Used to reduce noise on power supply lines in electronic circuits.
  • Decoupling Capacitors: Employed to stabilize voltage levels in digital and analog circuits.
  • Filtering: Incorporated in filter circuits to remove unwanted frequency components.
  • Smoothing: Used to smooth out voltage ripples in power supplies.
  • General Circuit Stabilization: Provide stability and reliability in various electronic devices.

Features:

  • High Capacitance: Offers a relatively high capacitance value in a compact size.
  • X5R Dielectric: Provides stable performance across a wide temperature range (-55°C to +85°C).
  • Multilayer Construction: Ensures high reliability and durability.
  • Compact Size: Suitable for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Stable Performance: The X5R dielectric ensures consistent performance over temperature variations.
  • Reduced Noise: Effectively reduces noise and ripple in electronic circuits.
  • Increased Reliability: Multilayer construction provides high reliability and long lifespan.
  • Space Saving: Compact size allows for use in miniaturized devices.
  • Cost-Effective: Offers a balance of performance and cost.

Specifications:

  • Capacitance: 47µF
  • Voltage Rating: 6.3V DC
  • Dielectric Material: X5R
  • Temperature Range: -55°C to +85°C
  • Case Size: 1206 (3216 Metric)
  • Tolerance: ±20%
  • Termination: Surface Mount (SMD/SMT)

In summary, the C3216X5R0J476M160AC from TDK is a reliable and versatile ceramic capacitor suitable for a broad range of applications where stable performance, high capacitance, and compact size are essential.

You May Also Be Interested in

Taiyo Yuden
CAP CER 220PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 1UF 16V X7R 0603
Lowest to $0.0583
AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us
Murata Electronics North America
CAP CER 12PF 50V C0G/NP0 0402
Need more? Email Us
Kemet
CAP CER 0.1UF 50V Z5U AXIAL
Need more? Email Us
TDK Corporation
CAP CER 0.15UF 6.3V X7R 0402
Need more? Email Us
Walsin Technology Corporation
CAP CER 1000PF 50V C0G/NP0 0402
Lowest to $0.0117
Murata Electronics North America
CAP CER 0.47UF 10V X7S 0402
Need more? Email Us
TDK Corporation
CAP CER 4700PF 50V X8R 0402
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0573 $50.1375
2,125+ $0.0471 $100.0875
3,290+ $0.0456 $150.0240
4,540+ $0.0441 $200.2140
5,855+ $0.0427 $250.0085
7,855+ $0.0382 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 382 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess