EN
  • EN
  • DE

CISCO UCSC-MRAID12G-4GB - Cisco 12Gbps SAS 4GB FBWC Cache module (Raid 0/1/5/6)

Part No CISCO UCSC-MRAID12G-4GB - Cisco 12Gbps SAS 4GB FBWC Cache module (Raid 0/1/5/6)
Manufacturer CISCO
Catalog Controllers
Description Cisco 12Gbps SAS 4GB FBWC Cache module (Raid 0/1/5/6)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1385521-CISCO UCSC-MRAID12G-4GB - Cisco 12Gbps SAS 4GB FBWC Cache module (Raid 0/1/5/6)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-MRAID12G-4GB - Cisco 12Gbps SAS 4GB FBWC Cache module (Raid 0/1/5/6) CAD Model

Description

The CISCO UCSC-MRAID12G-4GB stands out as an exceptional upgrade for the Cisco 12G SAS Modular Raid Controller, adding a substantial 4GB Flash-Backed Write Cache (FBWC) module that significantly elevates the performance and reliability of Cisco Unified Computing System (UCS) server storage solutions. This module supports RAID levels 0, 1, 5, and 6, offering a superior blend of speed, data protection, and fault tolerance. The 4GB FBWC module ensures continuous data protection by maintaining cached data's integrity during unplanned power losses, enabling safe writes to the disk once normal power conditions are restored. It is particularly suited for environments with heavy write activity or applications requiring high throughput and low latency, such as database servers, virtualization hosts, and media streaming applications. The integration of this module into UCS servers not only accelerates data access but also increases the system’s ability to handle large volumes of concurrent transactions, making it an essential component for data centers aiming to optimize their storage performance and data integrity.

You May Also Be Interested in

Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE 24V
Need more? Email Us
Omron
CONTROL SAFETY EDGE 24V
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE 24V
Need more? Email Us
Omron
CONTROL SAFETY INTERLOCK 24V
Need more? Email Us
Omron
CONTROL SAFETY SINGLE BEAM 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 100-240V
Need more? Email Us
Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY SINGLE BEAM 24V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess