EN
  • EN
  • DE

F3SX-EB1

Part No F3SX-EB1
Manufacturer Omron
Catalog Controllers
Description CONTROL SAFETY SINGLE BEAM 24V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Controller Type Single Beam
Number of Inputs and Type 4 - Digital
Safety Outputs and Type Solid State (2)
Auxiliary Outputs and Type Solid State
Safety Category Category 4
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature -10°C ~ 50°C
Ingress Protection IP40
Ultra Librarian 3D Model Ultra Librarian F3SX-EB1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 100-240V
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE 24V
Need more? Email Us
Omron
SAFETY CPU 128 CONN 1028 I/O
Need more? Email Us
Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY EDGE 24V
Need more? Email Us
Omron
CONTROL SAFETY EDGE 24V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess