EN
  • EN
  • DE

MC4-0114

Part No MC4-0114
Manufacturer Omron
Catalog Controllers
Description CONTROL SAFETY MAT 100-240V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Controller Type Safety Mat
Number of Inputs and Type 6 - Digital
Safety Outputs and Type Relay (4)
Contact Rating @ Voltage 6A @ 230VAC
Safety Category Category 3
Voltage - Supply 100 ~ 240VAC, 24VDC
Mounting Type Chassis Mount
Termination Style Circular, Screw Terminal
Operating Temperature 0°C ~ 55°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Features -;5;9;7;10;8;3;4;2;1;600260;2170;1885;236;39;1110;2046;277;4008;1882;3473;818;0;49211;48605;124531;125487;121316;63246;45771;48606;104133;292;59681;121325;104139;109771;104141;48608;48609;3696;104424;104143;104339;35950;47188;76647;84631;77076;21986;1310;8781;125391;125392;125393;125394;106851;893;125489;124539;125486;124540;124541;54139;103580;75212;113963;61;3;4;17;0;1;345533;350483;364885;370938;399749;399762;402972;39669;121341;121343;169302;203183;229006;249737;281422;64012;80389;103717;137799;468154;159365;211653;1;121343;203183;249737;281422;80389;1;395622;685452;395627;395634;704141;704142;395639;395643;395647;665987;395677;405178;405179;405182;405184;405187;405188;1;395622;395627;395639;395647;395677;405176;405179;405184;405187;815182;428755;815012;794323;701818;815181;28392;426878;119792;824647;824648;167625;468153;635918;819009;227227;227229;765013;685448;685449;266314;426880;825305;426879;815013;280742;1;1;327053;327054;327056;685451;327058;327059;327060;824649;387725;80570;88122;112744;155274;155281;184660;685453;238781;67507;67883;78980;635919;84348;157312;1;1;329230;329240;339014;1;329807;330522;330523;400555;406540;181549;156428;156430;156454;139395;139399;66977;66985;67003;38945;38954;1;1;359858;450034;359860;428756;359893;359916;359953;360066;1;312540;337957;337958;818431;337959;818430;337960;685450;337966;337967;339472;339533;339537;351731;366747;378430;401065;401067;411404;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian MC4-0114 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CIP SAFETY CPU 254 CONN 4MB
Need more? Email Us
Omron
CONTROL SAFETY EDGE 24V
Need more? Email Us
Omron
CONTROL SAFETY EXPANSION MOD 24V
Need more? Email Us
Omron
CONTROL SAFETY EDGE 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE 24V
Need more? Email Us
Omron
CONTROL SAFETY SINGLE BEAM 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 24V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess