The 2N4314 is a silicon N-channel junction field-effect transistor (JFET) manufactured by Central Semiconductor Corp. It is designed for low-noise amplifier applications and analog switching. This JFET features high input impedance and low input capacitance.
Applications
- Low-noise amplifiers
- Analog switches
- Choppers
- Mixers
- Oscillators
Features
- Low noise figure
- High input impedance
- Low input capacitance
- High gain
- N-Channel JFET
Benefits
- Improved signal-to-noise ratio in amplifier circuits
- Minimal loading of signal sources
- Accurate and fast analog switching
- Enhanced circuit performance in various analog applications
Technical Specifications
The 2N4314 features a gate-source breakdown voltage (VGS) of 25V, a drain current (IDSS) of 0.5 to 5 mA, and a power dissipation (PD) of up to 300 mW. Its typical noise figure is 2 dB. The device is typically packaged in a TO-18 case.
Its low noise characteristics and high input impedance make it well-suited for sensitive analog signal processing.