EN
  • EN
  • DE

C3216X5R1C106KT000N

Part No C3216X5R1C106KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050784-C3216X5R1C106KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3216X5R1C106KT000N CAD Model

Description

The C3216X5R1C106KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used passive components in electronic circuits for filtering, decoupling, and energy storage.

Applications:

  • Power Supply Filtering: Used to smooth out voltage fluctuations in power supplies.
  • Decoupling: Placed near integrated circuits to provide a local source of charge and minimize noise on power lines.
  • Signal Filtering: Used in filter circuits to block or pass specific frequencies.
  • Timing Circuits: Used in oscillators and timing circuits.
  • Energy Storage: Used in low-power applications to store electrical energy.

Features:

  • High Capacitance: Provides a large capacitance value in a small package size (10µF).
  • X5R Dielectric: Offers stable capacitance performance over a wide temperature range (-55°C to +85°C).
  • Compact Size: Allows for high-density circuit designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • High Reliability: Provides stable and reliable performance over a long lifespan.

Benefits:

  • Improved Power Supply Stability: Reduces voltage ripple and noise, improving the performance of electronic circuits.
  • Reduced Noise: Minimizes noise on power lines, improving signal integrity.
  • Stable Performance: Maintains stable capacitance over a wide temperature range, ensuring consistent performance in various environments.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Reduced Manufacturing Costs: Automated assembly reduces manufacturing costs.

Additional Details:

The C3216X5R1C106KT000N features a 10µF capacitance, a voltage rating of 16V, and an X5R dielectric. It is designed for surface mount applications and offers excellent reliability and stability. Consult the manufacturer's datasheet for detailed specifications such as tolerance, temperature coefficient, and equivalent series resistance (ESR).

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.0982
TDK Corporation
Lowest to $0.0147
TDK Corporation
Lowest to $0.0724
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0552 $50.2320
2,210+ $0.0453 $100.1130
3,420+ $0.0439 $150.1380
4,710+ $0.0425 $200.1750
6,100+ $0.0410 $250.1000
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess