EN
  • EN
  • DE

C3225CH1H104JT000N

Part No C3225CH1H104JT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820128-C3225CH1H104JT000N
Ultra Librarian 3D Model Ultra Librarian C3225CH1H104JT000N CAD Model

Description

The C3225CH1H104JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor has a capacitance of 0.1µF (100nF), a voltage rating of 50V, and uses a CH dielectric material. The case size is 3225, which corresponds to dimensions of 3.2mm x 2.5mm (1210 in imperial units). This capacitor is suitable for applications requiring high Q factor, low loss, and stable capacitance characteristics, commonly found in RF and high-frequency circuits.

Applications:

  • RF circuits
  • High-frequency circuits
  • Filter circuits
  • Oscillator circuits
  • Tuning circuits

Features:

  • Capacitance: 0.1µF (100nF)
  • Voltage Rating: 50V
  • Dielectric Material: CH
  • Case Size: 3225 (1210)
  • High Q factor
  • Low ESR (Equivalent Series Resistance)
  • Stable capacitance

Benefits:

  • Excellent performance in high-frequency applications
  • Minimal signal loss due to low ESR
  • Stable and predictable capacitance over temperature
  • Improved circuit efficiency
  • Reliable operation

Additional Details:

The CH dielectric is known for its exceptionally stable capacitance and low losses, making it ideal for RF and high-frequency applications. These capacitors have a high Q factor, which indicates minimal energy dissipation within the capacitor. The 3225 case size is slightly larger than the 3216 size, offering a balance between size and performance characteristics. The C3225CH1H104JT000N is often used in wireless communication devices, instrumentation, and other high-frequency equipment. The terminations are typically nickel barrier with tin plating to ensure good solderability. This capacitor is designed to be reflow soldered onto circuit boards.

This capacitor is an excellent choice for demanding RF and high-frequency applications where performance and stability are critical. The CH dielectric and optimized design ensure minimal signal loss and consistent performance.

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess