EN
  • EN
  • DE

TD62003AFG(O,S,EL)

Part No TD62003AFG(O,S,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990811-TD62003AFG(O,S,EL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD62003AFG(O,S,EL) CAD Model

Description

The TD62003AFG(O,S,EL) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This device is designed for driving inductive loads such as relays, solenoids, and stepper motors, as well as incandescent lamps and LED displays. It consists of seven independent darlington driver circuits, each capable of sinking up to 500mA and withstanding voltages up to 50V. The device includes internal suppression diodes for inductive load driving, simplifying circuit design and reducing external component count.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Stepper motor drivers
  • LED display drivers
  • Logic buffers
  • Line drivers
  • High-side switching

Features:

  • Seven independent darlington drivers
  • High output voltage: 50V (min)
  • High output current: 500mA (max) per driver
  • Internal suppression diodes for inductive loads
  • TTL/CMOS compatible inputs
  • Low saturation voltage
  • Available in surface mount package (SOP-18)

Benefits:

  • Simplified circuit design due to internal suppression diodes
  • Direct interface with TTL/CMOS logic
  • High drive capability for a variety of loads
  • Reduced component count, saving board space and cost
  • Improved system reliability
  • Easy to use and implement

Additional Details:

The TD62003AFG(O,S,EL) operates from a single power supply. Each driver consists of a darlington transistor configuration that allows for high current sinking capability with low input drive current. The device is protected against inductive kickback by the integrated suppression diodes, which clamp the voltage spikes generated when switching inductive loads. The input pins are compatible with both TTL and CMOS logic levels, allowing for easy integration with a wide range of control circuits. The device is supplied in a small outline package (SOP), suitable for surface mount assembly.

The driver's low saturation voltage ensures efficient power transfer to the load, minimizing power dissipation and improving overall system efficiency. The high output voltage and current capabilities make it suitable for driving a wide range of inductive and resistive loads. The device is designed for applications requiring reliable and efficient high-side or low-side switching. It provides a robust solution for driving relays, solenoids, and other similar loads in industrial, automotive, and consumer electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess