EN
  • EN
  • DE

C3225X7R1E106M

Part No C3225X7R1E106M
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description Commercial Grade ( General (Up to 50V) )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1158453-C3225X7R1E106M
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C3225X7R1E106M CAD Model

Description

The C3225X7R1E106M is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring high capacitance and stable performance across a wide temperature range. MLCCs are known for their compact size, high capacitance values, and reliability, making them suitable for various electronic circuits.

Applications:

  • Bypass Capacitors: Used to reduce noise on power supply lines in electronic circuits.
  • Decoupling Capacitors: Employed to stabilize voltage levels in digital and analog circuits.
  • Filtering: Incorporated in filter circuits to remove unwanted frequency components.
  • Smoothing: Used to smooth out voltage ripples in power supplies.
  • General Circuit Stabilization: Provide stability and reliability in various electronic devices.

Features:

  • High Capacitance: Offers a high capacitance value in a compact size.
  • X7R Dielectric: Provides stable performance across a wide temperature range (-55°C to +125°C).
  • Multilayer Construction: Ensures high reliability and durability.
  • Compact Size: Suitable for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Stable Performance: The X7R dielectric ensures consistent performance over temperature variations.
  • Reduced Noise: Effectively reduces noise and ripple in electronic circuits.
  • Increased Reliability: Multilayer construction provides high reliability and long lifespan.
  • Space Saving: Compact size allows for use in miniaturized devices.
  • Cost-Effective: Offers a balance of performance and cost.

Specifications:

  • Capacitance: 10µF
  • Voltage Rating: 25V DC
  • Dielectric Material: X7R
  • Temperature Range: -55°C to +125°C
  • Case Size: 1210 (3225 Metric)
  • Tolerance: ±20%
  • Termination: Surface Mount (SMD/SMT)

In summary, the C3225X7R1E106M from TDK is a reliable and versatile ceramic capacitor suitable for a broad range of applications where stable performance, high capacitance, and compact size are essential.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess