EN
  • EN
  • DE

C3225Y5V1H475ZT000N

Part No C3225Y5V1H475ZT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1041+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722878-C3225Y5V1H475ZT000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C3225Y5V1H475ZT000N CAD Model

Description

The C3225Y5V1H475ZT000N is a ceramic capacitor manufactured by TDK Corporation. It's part of TDK's C3225 series, which are known for their small size and suitability for various applications. This specific capacitor uses a Y5V dielectric, offering high capacitance values in a compact form factor. It is particularly suitable for decoupling and filtering applications where capacitance value is prioritized over stability.

Applications

  • Decoupling capacitors in power supplies.
  • Smoothing capacitors in DC-DC converters.
  • General filtering applications.
  • Bypass capacitors in digital circuits.
  • Noise suppression in electronic circuits.

Features

  • High Capacitance: Offers a capacitance of 4.7µF, providing a large charge storage capacity.
  • Compact Size: 3225 (1210) case size, suitable for space-constrained designs.
  • Y5V Dielectric: Provides high capacitance value but with less stability over temperature compared to X7R or COG dielectrics.
  • Voltage Rating: Rated for 50V, suitable for many low-voltage applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • High Capacitance in Small Size: Provides a large capacitance value in a compact form factor, making it ideal for miniaturized devices.
  • Effective Decoupling: Excellent for decoupling noise from power lines, improving circuit stability.
  • Cost-Effective Solution: Y5V dielectric offers a cost-effective solution for applications where capacitance value is more critical than stability.
  • Reliable Performance: TDK is a reputable manufacturer, known for producing high-quality and reliable components.
  • Wide Application Range: Can be used in a variety of applications, including consumer electronics, industrial equipment, and automotive systems.

Additional Details

The C3225Y5V1H475ZT000N capacitor has a tolerance of +80/-20%. The termination is made of nickel barrier with tin plating. Its operating temperature range is -30°C to +85°C. The Y5V dielectric indicates that the capacitance can vary significantly over the operating temperature range. It is commonly used in applications where large capacitance is needed and where the temperature variation is relatively small or where the capacitance variation is acceptable. It's not suitable for applications requiring high stability or precision.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess