EN
  • EN
  • DE

C4532X7R1E106KT000N

Part No C4532X7R1E106KT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case 1812/4.5*3.2MM
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752541-C4532X7R1E106KT000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C4532X7R1E106KT000N CAD Model

Description

The C4532X7R1E106KT000N is a ceramic capacitor manufactured by TDK Corporation. It's designed for general electronic applications requiring stable capacitance over a range of temperatures and voltages. This capacitor is part of TDK's C series, known for their reliability and performance.

Applications

  • Bypass Capacitors: Used to reduce noise in power lines and signal lines by providing a low impedance path for high-frequency signals.
  • Decoupling Capacitors: Essential for stabilizing voltage in digital circuits, ensuring consistent performance of microcontrollers, processors, and memory chips.
  • Smoothing Capacitors: Employed in power supplies to reduce ripple voltage and provide a more stable DC output.
  • Filtering Applications: Used in various filtering circuits to attenuate unwanted frequencies, improving signal quality.
  • General Electronic Circuits: Suitable for a wide range of applications in consumer electronics, industrial equipment, and automotive systems.

Features

  • High Capacitance: Offers a capacitance value of 10µF, suitable for many general-purpose applications.
  • X7R Dielectric: X7R dielectric provides stable performance across a wide temperature range (-55°C to +125°C).
  • Voltage Rating: Rated for 25V, making it suitable for use in many low-voltage circuits.
  • SMD (Surface Mount Device): Designed for surface mount technology, enabling efficient and automated assembly.
  • Compact Size: The 1812 case size allows for high-density mounting on PCBs.

Benefits

  • Stable Performance: The X7R dielectric ensures that the capacitance remains relatively stable with changes in temperature and voltage, contributing to reliable circuit operation.
  • Noise Reduction: Effective in reducing noise and ripple in power and signal lines, improving the overall performance of electronic circuits.
  • Compact Design: The small form factor allows for high-density mounting, saving valuable board space.
  • Easy Assembly: Surface mount design facilitates automated assembly, reducing manufacturing costs and increasing production efficiency.
  • Reliability: TDK capacitors are known for their high quality and reliability, ensuring long-term performance.

Additional Details

The C4532X7R1E106KT000N capacitor has a case size of 1812 (4532 metric). The termination is composed of nickel barrier with tin plating, which provides excellent solderability. It adheres to RoHS compliance, meaning it does not contain hazardous substances as defined by the RoHS directive. Its operating temperature range is -55°C to +125°C. This capacitor is commonly used in applications where a stable and reliable high-capacitance capacitor is required in a small form factor.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3468 $50.2860
355+ $0.2846 $101.0330
545+ $0.2757 $150.2565
750+ $0.2668 $200.1000
970+ $0.2579 $250.1630
1,300+ $0.2312 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess