EN
  • EN
  • DE

C4532X7R1H475M

Part No C4532X7R1H475M
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820144-C4532X7R1H475M
Ultra Librarian 3D Model Ultra Librarian C4532X7R1H475M CAD Model

Description

The C4532X7R1H475M is a multilayer ceramic capacitor (MLCC) manufactured by TDK. It is designed for general-purpose applications requiring stable capacitance over a broad temperature range. This capacitor offers a combination of high capacitance and voltage rating within a compact form factor, making it suitable for various electronic circuits.

Applications

  • Bypass Capacitors: Used in electronic circuits to bypass AC signals around a component, typically a power supply.
  • Decoupling Capacitors: Essential in digital circuits, placed close to integrated circuits to provide a stable voltage supply and reduce noise.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies from a signal.
  • Smoothing: Used in power supplies to smooth out voltage ripples, providing a more stable DC voltage.
  • General Electronic Circuits: Suitable for use in a wide variety of consumer electronics, industrial equipment, and automotive applications.

Features

  • High Capacitance: Offers a capacitance value of 4.7µF, suitable for many general-purpose applications.
  • X7R Dielectric: X7R dielectric provides stable performance across a wide temperature range (-55°C to +125°C).
  • Voltage Rating: Rated for 50V, making it suitable for use in many low to medium-voltage circuits.
  • SMD (Surface Mount Device): Designed for surface mount technology, enabling efficient and automated assembly.
  • Compact Size: The 1812 case size allows for high-density mounting on PCBs.

Benefits

  • Stable Performance: The X7R dielectric ensures that the capacitance remains relatively stable with changes in temperature and voltage, contributing to reliable circuit operation.
  • Noise Reduction: Effective in reducing noise and ripple in power and signal lines, improving the overall performance of electronic circuits.
  • Compact Design: The small form factor allows for high-density mounting, saving valuable board space.
  • Easy Assembly: Surface mount design facilitates automated assembly, reducing manufacturing costs and increasing production efficiency.
  • Reliability: TDK capacitors are known for their high quality and reliability, ensuring long-term performance.

Additional Details

The C4532X7R1H475M capacitor has a case size of 1812 (4532 metric). The termination is composed of nickel barrier with tin plating, which provides excellent solderability. It adheres to RoHS compliance, meaning it does not contain hazardous substances as defined by the RoHS directive. Its operating temperature range is -55°C to +125°C. This capacitor is commonly used in applications where a stable and reliable high-capacitance capacitor is required in a small form factor.

You May Also Be Interested in

Taiyo Yuden
CAP CER 10000PF 50V X5R 0201
Need more? Email Us
TDK Corporation
CAP CER 220PF 50V C0G 0402
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 10V X6S 0603
Need more? Email Us
TDK Corporation
CAP CER 0.047UF 25V X7R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 6800PF 100V X7R 0805
Lowest to $0.0208
AVX Corp/Kyocera Corp
CAP CER 1UF 10V X5R 0402
Lowest to $0.0266
Walsin Technology Corporation
CAP CER 180PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us
Taiyo Yuden
CAP CER 330UF 4V X5R 1210
Lowest to $1.3736

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess