EN
  • EN
  • DE

RKZ6.2B2KGP1Q

Part No RKZ6.2B2KGP1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295722-RKZ6.2B2KGP1Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKZ6.2B2KGP1Q CAD Model

Description

The RKZ6.2B2KGP1Q is a Zener diode manufactured by Renesas Electronics America. It's engineered to offer a stable voltage reference point within electronic circuits, even when the current flowing through it varies. This characteristic makes it valuable for voltage regulation, overvoltage protection, and other related applications.

Applications

  • Voltage Regulation: Used in power supplies to maintain a steady output voltage, safeguarding connected devices from voltage fluctuations.
  • Overvoltage Protection: Provides a clamp to protect sensitive components from being damaged by voltage spikes.
  • Signal Clipping: Limits the amplitude of a signal to a specific voltage level, useful in signal processing.
  • Voltage Referencing: Supplies a constant voltage reference for comparators, ADCs (Analog-to-Digital Converters), and other precision circuits.

Features

  • Zener Voltage: 6.2V (Nominal). Exact tolerance should be confirmed in the product datasheet.
  • Low Reverse Leakage Current: Minimizes power consumption and increases voltage regulation accuracy.
  • Fast Response Time: Responds quickly to voltage transients, providing effective protection.
  • Small Package Size: Allows for use in compact circuit designs. Specific package details should be confirmed in the datasheet.
  • RoHS Compliant: Lead-free construction, compliant with environmental regulations.

Benefits

  • Stable Voltage Output: Delivers a consistent and reliable voltage reference.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage surges.
  • Improved Circuit Stability: Enhances the overall performance and reliability of electronic circuits.
  • Reduced Power Dissipation: Minimizes energy loss due to low leakage current.
  • Compact Design: Facilitates integration into space-constrained applications.

Additional Details

For detailed specifications such as reverse current, forward voltage, and temperature coefficient, consult the official Renesas datasheet for the RKZ6.2B2KGP1Q. It is essential to pay attention to the maximum power dissipation rating to avoid overheating and potential failures. Proper mounting and thermal management strategies might be required depending on the application's operating conditions. This Zener diode offers a robust solution for a range of voltage regulation and protection needs in electronic circuits. Always refer to the datasheet for precise electrical characteristics and application guidelines to ensure optimal performance and safety.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Nortel Networks
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess