EN
  • EN
  • DE

C5750Y5V1A107ZT000N

Part No C5750Y5V1A107ZT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Cap SMT Cer 100UF 80-20% 2220 500PCS/TR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1021291-C5750Y5V1A107ZT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C5750Y5V1A107ZT000N CAD Model

Description

The C5750Y5V1A107ZT000N is a ceramic capacitor manufactured by TDK Corporation. It belongs to the C5750 series, indicating its dimensions. This capacitor is designed for general-purpose applications, offering a balance of performance and reliability in various electronic circuits.

Applications

  • Smoothing circuits for power supplies.
  • Bypass capacitors for integrated circuits.
  • Decoupling capacitors to reduce noise in electronic systems.
  • Filtering applications in signal processing circuits.
  • General use in electronic devices like smartphones, computers, and consumer electronics.

Features

  • High capacitance value: 100µF (107 represents 10 x 10^6 pF, which equals 100µF).
  • Voltage rating: 10V (1A represents 10V).
  • Temperature characteristic: Y5V, indicating a specific temperature coefficient. Y5V capacitors have a wide temperature range but significant capacitance variation with temperature.
  • Size: 5750 (5.7mm x 5.0mm).
  • Termination: Sn (Tin).

Benefits

  • Effective filtering: Provides stable power delivery by filtering out unwanted noise and ripple.
  • Compact size: Allows for high-density circuit designs.
  • Cost-effective: Offers a balance of performance and price, making it suitable for mass production.
  • Reliable performance: TDK is a reputable manufacturer known for producing high-quality electronic components.
  • Reduces voltage spikes: Protects sensitive components from damage due to voltage fluctuations.

Additional Details

The Y5V temperature characteristic means that the capacitance changes significantly with temperature. It is generally used for applications where large capacitance changes are acceptable. The operating temperature range for Y5V capacitors is typically -30°C to +85°C. The capacitance tolerance is typically +80%/-20%. This capacitor is suitable for reflow soldering. It is commonly used in circuits where space is a concern.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4028 $57.8476
42+ $2.7921 $117.2682
65+ $2.7048 $175.8120
89+ $2.6176 $232.9664
115+ $2.5303 $290.9845
153+ $2.2686 $347.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
In Stock: 320 pieces Factory Stock: 320 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess