EN
  • EN
  • DE

CD12-E2GA222MYHSA(L=7.0)

Part No CD12-E2GA222MYHSA(L=7.0)
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960271-CD12-E2GA222MYHSA(L=7.0)
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD12-E2GA222MYHSA(L=7.0) CAD Model

Description

The CD12-E2GA222MYHSA(L=7.0) is a ceramic capacitor manufactured by TDK Corporation. This capacitor is designed for a broad range of electronic applications requiring stable capacitance and reliable performance. The (L=7.0) portion of the part number likely refers to a specific dimensional characteristic, possibly the length in millimeters. Ceramic capacitors are known for their low equivalent series resistance (ESR) and high-frequency performance, making them ideal for decoupling, filtering, and energy storage applications.

Applications

  • Decoupling Capacitors: Providing local decoupling for integrated circuits to minimize noise and voltage fluctuations.
  • Filtering: Smoothing out voltage ripples in power supplies and filtering unwanted signals in electronic circuits.
  • Timing Circuits: Used in oscillator and timing circuits for accurate timing control.
  • Energy Storage: Storing electrical energy in low-power applications.
  • Signal Coupling: Coupling AC signals between different stages of an electronic circuit.

Features

  • High Capacitance Stability: Maintains stable capacitance value over a wide range of operating temperatures and voltages.
  • Low ESR: Low equivalent series resistance minimizes power loss and improves efficiency.
  • High-Frequency Performance: Excellent performance at high frequencies, making it suitable for high-speed digital circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering.
  • Compact Size: Small form factor for integration into space-constrained devices.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Improved Circuit Performance: Enhances circuit stability and reduces noise.
  • Increased Efficiency: Low ESR minimizes power loss and improves overall efficiency.
  • Simplified Assembly: Surface mount design allows for efficient automated assembly.
  • Reduced Design Complexity: Simplifies circuit design with standard capacitance value and package size.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details

The CD12 series capacitors are characterized by their capacitance value, voltage rating, temperature coefficient, and ESR. Proper soldering techniques are crucial for ensuring reliable connections. The capacitor’s performance is sensitive to temperature, and derating may be necessary at high temperatures. Refer to the product datasheet for detailed electrical specifications, mechanical dimensions, and soldering guidelines. The capacitor is commonly used in consumer electronics, industrial equipment, and telecommunications applications. The specific capacitance value of 222MYHSA translates to 2200 pF, with M indicating a 20% tolerance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5299 $55.2990
23+ $4.5374 $104.3602
35+ $4.3956 $153.8460
48+ $4.2538 $204.1824
61+ $4.1120 $250.8320
82+ $3.6866 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,650 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess